High Conductance Fast Diode
High Conductance Fast Diode
Diode Standard 100V 200mA Through Hole DO-35
Diode Standard 100V 200mA Through Hole DO-35
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 074985-1N4148TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Family Name: 1N4148
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-35
Alternative Parts (Cross-Reference): CN5179BK; CN4157; CN5179;
Introduction Date: May 03, 1998
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing
Quantity per package: 5k pcs
Fairchild Semiconductor 1N4148TA
High Conductance Fast Diode, 5000-FNFLD Product overview: 1N4148TA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148TA can be used for catalog matching and distributor lookup.
DIODE GEN PURP 100V 200MA DO35
DIODE, ULTRAFAST RECOVERY, 300mA, 100V, DO-204AH; Diode Configuration:Single
| Rochester Electronics | DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 1N4148TA | 1N4148TACT-ND | 074985-1N4148TA | 1241312 | 280-1N4148TA | 1N4148TA | 83C2425 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N4148TA | Switching Diodes | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Ultrafast Recovery, 300Ma, 100V, Do-204Ah; Diode Configuration Onsemi | |
| Tj | -55 to 175 C (-67 to 347 F) | 175 C (347 F) | |||||
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | ||||
| VR | 100 volts | ||||||
| IR | 0.0050 mA |