Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1N4148WS-E3-18

Description
Win Source Part Number: 1367319-1N4148WS-E3- 18 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: 1N4148 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367319-1N4148WS-E3- 18 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: 1N4148 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367319-1N4148WS-E3-18 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367319-1N4148WS-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367319-1N4148WS-E3-18
Win Source Part Number: 1367319-1N4148WS-E3- 18 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: 1N4148 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 100 µA @ 100 V Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367319-1N4148WS-E3-18
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: 1N4148
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 100 µA @ 100 V
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Switching Diodes - 1808176 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1808176
Switching Diodes 1808176
SWITCHING DIODE GENPURP SOD323-E3

SWITCHING DIODE GENPURP SOD323-E3

Supplier's Site
Switching Diodes - 1808553P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1808553P
Switching Diodes 1808553P
SWITCHING DIODE GENPURP SOD323-E3

SWITCHING DIODE GENPURP SOD323-E3

Supplier's Site
Switching Diodes - 1808553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1808553
Switching Diodes 1808553
SWITCHING DIODE GENPURP SOD323-E3

SWITCHING DIODE GENPURP SOD323-E3

Supplier's Site
Single Diodes - 1N4148WS-E3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-323

Diode Standard 75V 150mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1N4148WS-E3-18GIDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-323

Diode Standard 75V 150mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 1N4148WS-E3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-323

Diode Standard 75V 150mA Surface Mount SOD-323

Buy Now Datasheet
SMD 100V 150mA 4pF Diode and Rectifier - 280-1N4148WS-E3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V 150mA 4pF Diode and Rectifier
280-1N4148WS-E3-18
SMD 100V 150mA 4pF Diode and Rectifier 280-1N4148WS-E3-18
100V 150mA Rectifier Diode, Surface Mount, 4pF Product overview: 1N4148WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 150mA, 4pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 150mA, 4pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-E3-18 can be used for catalog matching and distributor lookup.

100V 150mA Rectifier Diode, Surface Mount, 4pF Product overview: 1N4148WS-E3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 150mA, 4pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100V, 150mA, 4pF, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-E3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148WS-E3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148WS-E3-18
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148WS-E3-18
DIODE GEN PURP 75V 150MA SOD323

DIODE GEN PURP 75V 150MA SOD323

Supplier's Site
Switching Diode, 100V 150Ma Sod-323; Diode Configuration Vishay - 35K9700 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 100V 150Ma Sod-323; Diode Configuration Vishay
35K9700
Switching Diode, 100V 150Ma Sod-323; Diode Configuration Vishay 35K9700
SWITCHING DIODE, 100V 150mA SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:350mA; No. of Pins:2PinsRoHS Compliant: Yes

SWITCHING DIODE, 100V 150mA SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:350mA; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Switching, 150Ma, 100V, Sod-323; Diode Configuration Vishay - 53T4930 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Switching, 150Ma, 100V, Sod-323; Diode Configuration Vishay
53T4930
Diode, Switching, 150Ma, 100V, Sod-323; Diode Configuration Vishay 53T4930
DIODE, SWITCHING, 150MA, 100V, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:350mA RoHS Compliant: Yes

DIODE, SWITCHING, 150MA, 100V, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:150mA; Forward Voltage Max:1.2V; Reverse Recovery Time:4ns; Forward Surge Current:350mA RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Signal, 0.15A, 100V, Sod323; Diode Configuration Vishay - 60AC4034 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.15A, 100V, Sod323; Diode Configuration Vishay
60AC4034
Diode, Small Signal, 0.15A, 100V, Sod323; Diode Configuration Vishay 60AC4034
DIODE, SMALL SIGNAL, 0.15A, 100V, SOD323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.15A, 100V, SOD323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):150mA; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:4ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site
Diodes >> Switching Diode - 1N4148WS-E3-18 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
1N4148WS-E3-18
Diodes >> Switching Diode 1N4148WS-E3-18
75V 200mW 1.2V@100mA 4ns 150mA SOD-323 Switching Diode ROHS

75V 200mW 1.2V@100mA 4ns 150mA SOD-323 Switching Diode ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Diodes Diodes Diodes Rectifiers Rectifiers Diodes Diodes Diodes Diodes
Product Number 1367319-1N4148WS-E3-18 1808176 1N4148WS-E3-18GITR-ND 280-1N4148WS-E3-18 1N4148WS-E3-18 35K9700 53T4930 60AC4034 1N4148WS-E3-18
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Switching Diodes Single Diodes SMD 100V 150mA 4pF Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Switching Diode, 100V 150Ma Sod-323; Diode Configuration Vishay Diode, Switching, 150Ma, 100V, Sod-323; Diode Configuration Vishay Diode, Small Signal, 0.15A, 100V, Sod323; Diode Configuration Vishay Diodes >> Switching Diode
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
VR 75 volts 100 volts 75 volts
IR 0.1000 mA
trr 4 ns 4 ns 4 ns 4 ns 4 ns
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data