Vishay Intertechnology, Inc. Discrete Semiconductor Products - Diodes - Rectifiers - Single 1N4448WS-E3-08

Description
Win Source Part Number: 1035287-1N4448WS-E3- 08 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 720 mV @ 5 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 5 µA @ 75 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Alternative Parts (Cross-Reference): BAV99W-7-F; 1N4148WS; 1N914BWS; 1N4148WS-7-F; 1N4448WS; BAV16WS-7-F; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 1N4448
Request a Quote Datasheet
Description
Win Source Part Number: 1035287-1N4448WS-E3- 08 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 720 mV @ 5 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 5 µA @ 75 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Alternative Parts (Cross-Reference): BAV99W-7-F; 1N4148WS; 1N914BWS; 1N4148WS-7-F; 1N4448WS; BAV16WS-7-F; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 1N4448
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1035287-1N4448WS-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1035287-1N4448WS-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1035287-1N4448WS-E3-08
Win Source Part Number: 1035287-1N4448WS-E3- 08 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Small Signal =< 200mA (Io), Any Speed Package: Tape & Reel (TR) Standard Package: 15,000 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 720 mV @ 5 mA Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 5 µA @ 75 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Alternative Parts (Cross-Reference): BAV99W-7-F; 1N4148WS; 1N914BWS; 1N4148WS-7-F; 1N4448WS; BAV16WS-7-F; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: 1N4448

Win Source Part Number: 1035287-1N4448WS-E3-08
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Small Signal =< 200mA (Io), Any Speed
Package: Tape & Reel (TR)
Standard Package: 15,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75 V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 720 mV @ 5 mA
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 5 µA @ 75 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Alternative Parts (Cross-Reference): BAV99W-7-F; 1N4148WS; 1N914BWS; 1N4148WS-7-F; 1N4448WS; BAV16WS-7-F;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 1N4448

Buy Now Datasheet
0.15A 100V Diode and Rectifier - 280-1N4448WS-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 100V Diode and Rectifier
280-1N4448WS-E3-08
0.15A 100V Diode and Rectifier 280-1N4448WS-E3-08
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4448WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448WS-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4448WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448WS-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-1N4448WS-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 75V 150MA SOD323

DIODE STANDARD 75V 150MA SOD323

Buy Now Datasheet
Single Diodes - 112-1N4448WS-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 75V 150MA SOD323

DIODE GEN PURP 75V 150MA SOD323

Buy Now Datasheet
Single Diodes - 112-1N4448WS-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-323

Diode Standard 75V 150mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4448WS-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4448WS-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers 1N4448WS-E3-08
DIODE GEN PURP 75V 150MA SOD323

DIODE GEN PURP 75V 150MA SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 1035287-1N4448WS-E3-08 280-1N4448WS-E3-08 112-1N4448WS-E3-08DKR-ND 1N4448WS-E3-08
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single 0.15A 100V Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 0.7200 volts 0.7200 volts
VR 75 volts
IR 0.0050 mA
trr 4 ns
Unlock Full Specs
to access all available technical data