Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 1N4148W-G3-18 1N4148W-G3-18

Description
Manufacturer: Vishay Win Source Part Number: 128036-1N4148W-G3-18 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 128036-1N4148W-G3-18 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N4148W-G3-18 - 128036-1N4148W-G3-18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4148W-G3-18
128036-1N4148W-G3-18
Diodes, Rectifiers - Single - 1N4148W-G3-18 128036-1N4148W-G3-18
Manufacturer: Vishay Win Source Part Number: 128036-1N4148W-G3-18 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100μA @ 100V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Vishay
Win Source Part Number: 128036-1N4148W-G3-18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100μA @ 100V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Single Diodes - 1N4148W-G3-18GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - 1N4148W-G3-18GICT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 75V 150mA Surface Mount SOD-123

Diode Standard 75V 150mA Surface Mount SOD-123

Buy Now Datasheet
0.15A 100V Diode and Rectifier - 280-1N4148W-G3-18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 100V Diode and Rectifier
280-1N4148W-G3-18
0.15A 100V Diode and Rectifier 280-1N4148W-G3-18
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: 1N4148W-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-G3-18 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: 1N4148W-G3-18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148W-G3-18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148W-G3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148W-G3-18
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148W-G3-18
DIODE GEN PURP 75V 150MA SOD123

DIODE GEN PURP 75V 150MA SOD123

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 128036-1N4148W-G3-18 1N4148W-G3-18GITR-ND 280-1N4148W-G3-18 1N4148W-G3-18
Product Name Diodes, Rectifiers - Single - 1N4148W-G3-18 Single Diodes 0.15A 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.2 volts 1.2 volts
VR 75 volts
IR 0.1000 mA
trr 4 ns
Unlock Full Specs
to access all available technical data