DIODE STANDARD 75V 150MA SOD323
DIODE GEN PURP 75V 150MA SOD323
Diode Standard 75V 150mA Surface Mount SOD-323
Rectifier Diode, 1 Element, 0.15A, 100V V(RRM), Silicon, GREEN PACKAGE-2 Product overview: 1N4448WS-G3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448WS-G3-08 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 75V 150MA SOD323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-1N4448WS-G3-08DKR-ND | 280-1N4448WS-G3-08 | 1N4448WS-G3-08 |
| Product Name | Single Diodes | 0.15A 100V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Package | Tape and Reel | SOD-323 | |
| RoHS Compliant | RoHS |