onsemi Single Diodes 1N4150

Description
Diode Standard 50V 200mA Through Hole DO-35
Request a Quote Datasheet
Description
Diode Standard 50V 200mA Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4150-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4150-ND
Single Diodes 1N4150-ND
Diode Standard 50V 200mA Through Hole DO-35

Diode Standard 50V 200mA Through Hole DO-35

Buy Now Datasheet
Discrete Semiconductor Products - 150010-1N4150 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
150010-1N4150
Discrete Semiconductor Products 150010-1N4150
Manufacturer: Fairchild Semiconductor Win Source Part Number: 150010-1N4150 Category: Discrete Semiconductor Products Family: Diodes,Rectifiers - Single Family Name: 1N4150 Alternative Parts (Cross-Reference): 1N5282_T50R; 1N5282.TR; 1N4149_Q; 1N4149_T50R; Introduction Date: May 04, 1998 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 150010-1N4150
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Family Name: 1N4150
Alternative Parts (Cross-Reference): 1N5282_T50R; 1N5282.TR; 1N4149_Q; 1N4149_T50R;
Introduction Date: May 04, 1998
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 1N4150-ND 150010-1N4150
Product Name Single Diodes Discrete Semiconductor Products
Tj 175 C (347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5550 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
50V 100MA Diode and Rectifier - 284-BAR50-03W - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
Tj 150 C (302 F)
View Details
2 suppliers
Surface Mount High Voltage Diode - Z50FF5LL - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12.5 volts
View Details