Manufacturer: ON Semiconductor
Win Source Part Number: 905662-1N4446TR
Features: Diode Standard 100 V 200mA Through Hole DO-35
Speed: Small Signal =< 200mA (Io), Any Speed
Package: DO-204AH, DO-35, Axial
Package: Reel - TR
Mounting: Through Hole
Part Status: Obsolete
Family Name: 1N4446
Categories: Discrete Semiconductor Products
Case / Package: DO-35
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Diode Standard 100V 200mA Through Hole DO-35
DIODE GEN PURP 100V 200MA DO35
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 905662-1N4446TR | 1N4446TR-ND | 1N4446TR |
| Product Name | Diodes, Rectifiers - Single - 1N4446TR | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 100 V 200mA Through Hole DO-35 |