DIODES Incorporated 80V 125MA Diode and Rectifier 1N4448HLP-7B

Description
DIODE GEN PURP 80V 125MA 2DFN Product overview: 1N4448HLP-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 125MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448HLP-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 80V 125MA 2DFN Product overview: 1N4448HLP-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 125MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448HLP-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 125MA Diode and Rectifier - 280-1N4448HLP-7B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 125MA Diode and Rectifier
280-1N4448HLP-7B
80V 125MA Diode and Rectifier 280-1N4448HLP-7B
DIODE GEN PURP 80V 125MA 2DFN Product overview: 1N4448HLP-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 125MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448HLP-7B can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 125MA 2DFN Product overview: 1N4448HLP-7B from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 125MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448HLP-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 31-1N4448HLP-7BTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 80V 125MA 2DFN

DIODE GEN PURP 80V 125MA 2DFN

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 958794-1N4448HLP-7B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
958794-1N4448HLP-7B
Discrete Semiconductor Products - Diodes - Rectifiers - Single 958794-1N4448HLP-7B
Win Source Part Number: 958794-1N4448HLP-7B Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Package: Tape & Reel (TR) Standard Package: 1 Alternative Parts (Cross-Reference): 1N4448HLP-7B1N4448HL P7B; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. HTSUS: 8541.10.0070 Mfr: Diodes Incorporated Other Names: 31-1N4448HLP-7BTR Product Status: Last Time Buy

Win Source Part Number: 958794-1N4448HLP-7B
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Package: Tape & Reel (TR)
Standard Package: 1
Alternative Parts (Cross-Reference): 1N4448HLP-7B1N4448HLP7B;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
HTSUS: 8541.10.0070
Mfr: Diodes Incorporated
Other Names: 31-1N4448HLP-7BTR
Product Status: Last Time Buy

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4448HLP-7B
Discrete Semiconductor Products - Diodes - Rectifiers 1N4448HLP-7B
DIODE GEN PURP 80V 125MA 2DFN

DIODE GEN PURP 80V 125MA 2DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-1N4448HLP-7B 31-1N4448HLP-7BTR-ND 958794-1N4448HLP-7B 1N4448HLP-7B
Product Name 80V 125MA Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 25CTQ035SPBF - 1123329-25CTQ035SPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
High Voltage Power Rectifiers - HRSCHJ30K - Micross Components, Inc.
Specs
IFSM 25 amps
IF 50 mA
trr 2500 ns
View Details
High-speed double diode - BAS56,215 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
8 suppliers
B48-2 and B48-2T Series B485H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details