Vishay Precision Group Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1N4151WS-E3-08

Description
Win Source Part Number: 1367288-1N4151WS-E3- 08 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: 1N4151 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 50 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 50 nA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet
Description
Win Source Part Number: 1367288-1N4151WS-E3- 08 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: 1N4151 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 50 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 50 nA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367288-1N4151WS-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367288-1N4151WS-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367288-1N4151WS-E3-08
Win Source Part Number: 1367288-1N4151WS-E3- 08 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Package: Tape & Reel Product Status: Active Package / Case: SC-76, SOD-323 Supplier Device Package: SOD-323 Base Product Number: 1N4151 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1 V @ 50 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 4 ns Current - Reverse Leakage @ Vr: 50 nA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367288-1N4151WS-E3-08
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Package: Tape & Reel
Product Status: Active
Package / Case: SC-76, SOD-323
Supplier Device Package: SOD-323
Base Product Number: 1N4151
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1 V @ 50 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 4 ns
Current - Reverse Leakage @ Vr: 50 nA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Single Diodes - 112-1N4151WS-E3-08DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 150mA Surface Mount SOD-323

Diode Standard 50V 150mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-1N4151WS-E3-08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 150mA Surface Mount SOD-323

Diode Standard 50V 150mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 112-1N4151WS-E3-08CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 150mA Surface Mount SOD-323

Diode Standard 50V 150mA Surface Mount SOD-323

Buy Now Datasheet
0.15A 75V Diode and Rectifier - 280-1N4151WS-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.15A 75V Diode and Rectifier
280-1N4151WS-E3-08
0.15A 75V Diode and Rectifier 280-1N4151WS-E3-08
Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4151WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4151WS-E3-08 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Element, 0.15A, 75V V(RRM), Silicon, ROHS COMPLIANT PACKAGE-2 Product overview: 1N4151WS-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 75V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4151WS-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4151WS-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4151WS-E3-08
Discrete Semiconductor Products - Diodes - Rectifiers 1N4151WS-E3-08
DIODE GEN PURP 50V 150MA SOD323

DIODE GEN PURP 50V 150MA SOD323

Supplier's Site
Single Diodes - 1N4151WS-E3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4151WS-E3-08
Single Diodes 1N4151WS-E3-08
DIODE GEN PURP 50V 150MA SOD323

DIODE GEN PURP 50V 150MA SOD323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 1367288-1N4151WS-E3-08 112-1N4151WS-E3-08DKR-ND 280-1N4151WS-E3-08 1N4151WS-E3-08 1N4151WS-E3-08
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Single Diodes 0.15A 75V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
VF 1 volts 1 volts 1 volts
VR 50 volts 50 volts
IR 0.0500 mA 5.00E-5 mA
trr 4 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5809US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 125 amps
IF 6000 mA
trr 30 ns
View Details
Bridge Rectifiers - M50100SB1200 - 1210679-M50100SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.2 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Single high-speed switching diode - BAS16QAZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers