Diode Standard 100V 150mA Through Hole DO-35 (DO-204AH)
Diode Standard 100V 150mA Through Hole DO-35 (DO-204AH)
Switching Diode, 100V, 500mA, 4ns
Switching Diode, 100V, 500mA, 4ns
Switching Diode, 100V, 500mA, 4ns
DIODE GEN PURP 100V 150MA DO35
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Diodes | Diodes | General Purpose Diodes |
| Product Number | 1N4448VSCT-ND | 1808725 | 1N4448TR |
| Product Name | Single Diodes | Switching Diodes | Single Diodes |
| Tj | 175 C (347 F) | ||
| Diode Applications | Switching | ||
| RoHS Compliant | RoHS | ||
| Package | DO-35; DO-204AH, DO-35, Axial |