onsemi Single Diodes 1N4148-T26A

Description
Diode Standard 100V 200mA Through Hole DO-35
Request a Quote Datasheet
Description
Diode Standard 100V 200mA Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4148-T26ATB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148-T26ATB-ND
Single Diodes 1N4148-T26ATB-ND
Diode Standard 100V 200mA Through Hole DO-35

Diode Standard 100V 200mA Through Hole DO-35

Buy Now Datasheet
Single Diodes - 1N4148-T26ACT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4148-T26ACT-ND
Single Diodes 1N4148-T26ACT-ND
Diode Standard 100V 200mA Through Hole DO-35

Diode Standard 100V 200mA Through Hole DO-35

Buy Now Datasheet
 - 1N4148-T26A - Rochester Electronics
Newburyport, MA, United States
High Conductance Fast Diode

High Conductance Fast Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148-T26A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148-T26A
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148-T26A
DIODE GEN PURP 100V 200MA DO35

DIODE GEN PURP 100V 200MA DO35

Supplier's Site
Small Signal Sw Diode, 100V, 0.2A, Do-35; Diode Configuration Onsemi - 48AC1507 - Newark, An Avnet Company
Chicago, IL, United States
Small Signal Sw Diode, 100V, 0.2A, Do-35; Diode Configuration Onsemi
48AC1507
Small Signal Sw Diode, 100V, 0.2A, Do-35; Diode Configuration Onsemi 48AC1507
SMALL SIGNAL SW DIODE, 100V, 0.2A, DO-35; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2PinsRoHS Compliant: Yes

SMALL SIGNAL SW DIODE, 100V, 0.2A, DO-35; Diode Configuration:Single; Repetitive Peak Reverse Voltage:100V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:4A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Diodes Rectifiers Diodes
Product Number 1N4148-T26ATB-ND 1N4148-T26A 1N4148-T26A 48AC1507
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Small Signal Sw Diode, 100V, 0.2A, Do-35; Diode Configuration Onsemi
Tj -55 to 175 C (-67 to 347 F)
Package DO-35
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS868C10 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 30 amps
VRRM 100 volts
View Details
General-purpose quadruple Schottky diode - 1PS88SB48,115 - Nexperia B.V.
Specs
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
VF 380 to 0.3800 volts
View Details
7 suppliers
Diode Arrays - BAS16SH6727XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SOT363; 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers
B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details