NXP Semiconductors Single Diodes 1N4448,113

Description
Diode Standard 100V 200mA (DC) Through Hole ALF2
Request a Quote Datasheet
Description
Diode Standard 100V 200mA (DC) Through Hole ALF2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 568-1361-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
568-1361-2-ND
Single Diodes 568-1361-2-ND
Diode Standard 100V 200mA (DC) Through Hole ALF2

Diode Standard 100V 200mA (DC) Through Hole ALF2

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4448,113 - 1002112-1N4448,113 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4448,113
1002112-1N4448,113
Diodes, Rectifiers - Single - 1N4448,113 1002112-1N4448,113
Manufacturer: NXP Win Source Part Number: 1002112-1N4448,113 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 25nA @ 20V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: 200°C (Max) Family Name: 1N4448 Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: ALF2 Alternative Parts (Cross-Reference): PH1N4448T26B; PH1N4148TR; PH1N4448TB; 1N4148; Introduction Date: April 05, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1002112-1N4448,113
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 25nA @ 20V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 200°C (Max)
Family Name: 1N4448
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: ALF2
Alternative Parts (Cross-Reference): PH1N4448T26B; PH1N4148TR; PH1N4448TB; 1N4148;
Introduction Date: April 05, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4448,113 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4448,113
Discrete Semiconductor Products - Diodes - Rectifiers 1N4448,113
DIODE GEN PURP 100V 200MA ALF2

DIODE GEN PURP 100V 200MA ALF2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 568-1361-2-ND 1002112-1N4448,113 1N4448,113
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4448,113 Discrete Semiconductor Products - Diodes - Rectifiers
Tj 200 C (392 F) 200 C (392 F)
Diode Type Standard
VF 1 volts 1 volts
VR 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Rectifier, 120Ma 40V Sc-70; Diode Configuration Nexperia - 37K9324 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
View Details
Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 20 amps
VRRM 300 volts
View Details