DIODE GEN PURP 75V 150MA DO35 Product overview: 1N4148-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 150MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 150MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148-TP can be used for catalog matching and distributor lookup.
Diode Standard 75V 150mA Through Hole DO-35
500MW 150MA 100V SWITCHING DIODE, DO-35
DIODE GEN PURP 75V 150MA DO35
| ERSAELECTRONICS PTE. LTD. | DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 280-1N4148-TP | 1N4148-TPMSTR-ND | 70055518 | 1N4148-TP |
| Product Name | 75V 150MA Diode and Rectifier | Single Diodes | 500MW 150MA 100V SWITCHING DIODE, DO-35 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | DO-35 | ||
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | -65 to ? C (-85 to ? F) | |
| VF | 1 volts | 1 volts |