DComponents Corporation Single Diodes 1N4148W

Description
Diode Standard 75V 150mA Surface Mount SOD-123F
Request a Quote Datasheet
Description
Diode Standard 75V 150mA Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 5245-1N4148WTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-1N4148WTR-ND
Single Diodes 5245-1N4148WTR-ND
Diode Standard 75V 150mA Surface Mount SOD-123F

Diode Standard 75V 150mA Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 5245-1N4148WCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-1N4148WCT-ND
Single Diodes 5245-1N4148WCT-ND
DIODE STANDARD 75V 150MA SOD123F

DIODE STANDARD 75V 150MA SOD123F

Buy Now Datasheet
Single Diodes - 5245-1N4148WDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-1N4148WDKR-ND
Single Diodes 5245-1N4148WDKR-ND
DIODE STANDARD 75V 150MA SOD123F

DIODE STANDARD 75V 150MA SOD123F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 5245-1N4148WTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z25FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6.5 volts
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: YG805C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details