onsemi Single Diodes 1N4448WS

Description
Small Signal Diode
Request a Quote Datasheet
Description
Small Signal Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1N4448WS - Rochester Electronics
Newburyport, MA, United States
Small Signal Diode

Small Signal Diode

Supplier's Site Datasheet
Single Diodes - 1N4448WSFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4448WSFSTR-ND
Single Diodes 1N4448WSFSTR-ND
Diode Standard 75V 150mA Surface Mount SOD-323F

Diode Standard 75V 150mA Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1N4448WSFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4448WSFSDKR-ND
Single Diodes 1N4448WSFSDKR-ND
Diode Standard 75V 150mA Surface Mount SOD-323F

Diode Standard 75V 150mA Surface Mount SOD-323F

Buy Now Datasheet
Single Diodes - 1N4448WSFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4448WSFSCT-ND
Single Diodes 1N4448WSFSCT-ND
Diode Standard 75V 150mA Surface Mount SOD-323F

Diode Standard 75V 150mA Surface Mount SOD-323F

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4448WS - 005304-1N4448WS - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4448WS
005304-1N4448WS
Diodes, Rectifiers - Single - 1N4448WS 005304-1N4448WS
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 005304-1N4448WS Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 150mA Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 4pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323F Alternative Parts (Cross-Reference): BAS316; CMDD4448 TR; CMDD4448; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 005304-1N4448WS
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323F
Alternative Parts (Cross-Reference): BAS316; CMDD4448 TR; CMDD4448;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Diode and Rectifier - 2085-1N4448WS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
2085-1N4448WS
Diode and Rectifier 2085-1N4448WS
Small Signal Switching Diodes Small Signal Diode Product overview: 1N4448WS from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N4448WS can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes Small Signal Diode Product overview: 1N4448WS from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-1N4448WS can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4448WS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4448WS
Discrete Semiconductor Products - Diodes - Rectifiers 1N4448WS
DIODE GEN PURP 75V 150MA SOD323F

DIODE GEN PURP 75V 150MA SOD323F

Supplier's Site
Diode, Small Signal, 75V, Sod-323F; Diode Configuration Onsemi - 31Y5521 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 75V, Sod-323F; Diode Configuration Onsemi
31Y5521
Diode, Small Signal, 75V, Sod-323F; Diode Configuration Onsemi 31Y5521
DIODE, SMALL SIGNAL, 75V, SOD-323F; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:-; Diode Case Style:SOD-323FRoHS Compliant: Yes

DIODE, SMALL SIGNAL, 75V, SOD-323F; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1V; Reverse Recovery Time:4ns; Forward Surge Current:-; Diode Case Style:SOD-323FRoHS Compliant: Yes

Supplier's Site
Single Diodes - 1N4448WS - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4448WS
Single Diodes 1N4448WS
DIODE GEN PURP 75V 150MA SOD323F

DIODE GEN PURP 75V 150MA SOD323F

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Diodes Diodes Diodes Rectifiers Rectifiers Diodes General Purpose Diodes
Product Number 1N4448WS 1N4448WSFSTR-ND 005304-1N4448WS 2085-1N4448WS 1N4448WS 31Y5521 1N4448WS
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4448WS Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Diode, Small Signal, 75V, Sod-323F; Diode Configuration Onsemi Single Diodes
RoHS Compliant RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1 volts 1 volts 1 volts 1 volts
VR 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCF12500 - Micross Components, Inc.
Specs
IFSM 25 amps
IF 500 mA
trr 150 ns
View Details
Bridge Rectifiers - CC2023-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers