Diotec Semiconductor Single Diodes 1N4148WS-AQ

Description
DIODE STANDARD 75V 150MA SOD323F
Request a Quote Datasheet
Description
DIODE STANDARD 75V 150MA SOD323F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-1N4148WS-AQDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 75V 150MA SOD323F

DIODE STANDARD 75V 150MA SOD323F

Buy Now Datasheet
Single Diodes - 4878-1N4148WS-AQCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 75V 0.15A SOD323F

DIODE GEN PURP 75V 0.15A SOD323F

Buy Now Datasheet
Single Diodes - 4878-1N4148WS-AQTR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 75V 150MA SOD323F

DIODE STANDARD 75V 150MA SOD323F

Buy Now Datasheet
100V Diode and Rectifier - 280-1N4148WS-AQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V Diode and Rectifier
280-1N4148WS-AQ
100V Diode and Rectifier 280-1N4148WS-AQ
SMALL SIGNAL DIODE SOD-323F 100V Product overview: 1N4148WS-AQ from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-AQ can be used for catalog matching and distributor lookup.

SMALL SIGNAL DIODE SOD-323F 100V Product overview: 1N4148WS-AQ from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4148WS-AQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148WS-AQ - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148WS-AQ
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148WS-AQ
SMALL SIGNAL DIODE SOD-323F 100V

SMALL SIGNAL DIODE SOD-323F 100V

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 4878-1N4148WS-AQDKR-ND 280-1N4148WS-AQ 1N4148WS-AQ
Product Name Single Diodes 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data