Vishay Intertechnology, Inc. 400V 1A Diode and Rectifier 1N4384GP-E3/73

Description
DIODE GEN PURP 400V 1A DO204AC Product overview: 1N4384GP-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4384GP-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 400V 1A DO204AC Product overview: 1N4384GP-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4384GP-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-1N4384GP-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-1N4384GP-E3/73
400V 1A Diode and Rectifier 280-1N4384GP-E3/73
DIODE GEN PURP 400V 1A DO204AC Product overview: 1N4384GP-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4384GP-E3/73 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 1A DO204AC Product overview: 1N4384GP-E3/73 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4384GP-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N4384GP-E3/73-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4384GP-E3/73-ND
Single Diodes 1N4384GP-E3/73-ND
Diode Standard 400V 1A Through Hole DO-204AC (DO-15)

Diode Standard 400V 1A Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4384GP-E3/73 - 1002110-1N4384GP-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4384GP-E3/73
1002110-1N4384GP-E3/73
Diodes, Rectifiers - Single - 1N4384GP-E3/73 1002110-1N4384GP-E3/73
Manufacturer: Vishay Win Source Part Number: 1002110-1N4384GP-E3/ 73 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1V @ 1A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 400V Operating Temperature - Junction: -65°C to 175°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AC (DO-15) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002110-1N4384GP-E3/73
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 400V
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AC (DO-15)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4384GP-E3/73 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4384GP-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N4384GP-E3/73
DIODE GEN PURP 400V 1A DO204AC

DIODE GEN PURP 400V 1A DO204AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N4384GP-E3/73
Rectifiers 1N4384GP-E3/73
Rectifiers 1.0 Amp 400 Volt Glass Passivated

Rectifiers 1.0 Amp 400 Volt Glass Passivated

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-1N4384GP-E3/73 1N4384GP-E3/73-ND 1002110-1N4384GP-E3/73 1N4384GP-E3/73 1N4384GP-E3/73
Product Name 400V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N4384GP-E3/73 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Package Tape & Box (TB) DO-15 DO-204AC
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1 volts 1 volts
Unlock Full Specs
to access all available technical data