DIODES Incorporated Single Diodes 1N4448HWS-13-F

Description
Diode Standard 80V 250mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Standard 80V 250mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-1N4448HWS-13-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 250mA Surface Mount SOD-323

Diode Standard 80V 250mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 31-1N4448HWS-13-FCT-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 250mA Surface Mount SOD-323

Diode Standard 80V 250mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 31-1N4448HWS-13-FTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 80V 250mA Surface Mount SOD-323

Diode Standard 80V 250mA Surface Mount SOD-323

Buy Now Datasheet
80V 250MA Diode and Rectifier - 280-1N4448HWS-13-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 250MA Diode and Rectifier
280-1N4448HWS-13-F
80V 250MA Diode and Rectifier 280-1N4448HWS-13-F
DIODE GEN PURP 80V 250MA SOD323 Product overview: 1N4448HWS-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448HWS-13-F can be used for catalog matching and distributor lookup.

DIODE GEN PURP 80V 250MA SOD323 Product overview: 1N4448HWS-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448HWS-13-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N4448HWS-13-F - 038804-1N4448HWS-13-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4448HWS-13-F
038804-1N4448HWS-13-F
Diodes, Rectifiers - Single - 1N4448HWS-13-F 038804-1N4448HWS-13-F
Manufacturer: Diodes Incorporated Win Source Part Number: 038804-1N4448HWS-13- F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 250mA Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 80V Capacitance @ Vr, F: 3.5pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 038804-1N4448HWS-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 250mA
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Capacitance @ Vr, F: 3.5pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4448HWS-13-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4448HWS-13-F
Discrete Semiconductor Products - Diodes - Rectifiers 1N4448HWS-13-F
DIODE GEN PURP 80V 250MA SOD323

DIODE GEN PURP 80V 250MA SOD323

Supplier's Site
Single Diodes - 1N4448HWS-13-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4448HWS-13-F
Single Diodes 1N4448HWS-13-F
DIODE GEN PURP 80V 250MA SOD323

DIODE GEN PURP 80V 250MA SOD323

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers General Purpose Diodes
Product Number 31-1N4448HWS-13-FDKR-ND 280-1N4448HWS-13-F 038804-1N4448HWS-13-F 1N4448HWS-13-F 1N4448HWS-13-F
Product Name Single Diodes 80V 250MA Diode and Rectifier Diodes, Rectifiers - Single - 1N4448HWS-13-F Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -55 C (-67 F) -65 to 150 C (-85 to 302 F)
Package Tape & Reel (TR) SOD-323 SC-76; SOD-323; SC-76, SOD-323
RoHS Compliant RoHS
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bridge Rectifiers - CC2358-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
General purpose diode - BAS321,115 - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers