Microchip Technology, Inc. Single Diodes 1N4446

Description
Diode Standard 75V 200mA Through Hole DO-35
Request a Quote Datasheet
Description
Diode Standard 75V 200mA Through Hole DO-35
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4446MS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4446MS-ND
Single Diodes 1N4446MS-ND
Diode Standard 75V 200mA Through Hole DO-35

Diode Standard 75V 200mA Through Hole DO-35

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4446 - 854303-1N4446 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4446
854303-1N4446
Diodes, Rectifiers - Single - 1N4446 854303-1N4446
Manufacturer: Microchip Technology Win Source Part Number: 854303-1N4446 Features: Diode 75 V Package: Bulk Family Name: 1N4446 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070

Manufacturer: Microchip Technology
Win Source Part Number: 854303-1N4446
Features: Diode 75 V
Package: Bulk
Family Name: 1N4446
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Diodes Diodes
Product Number 1N4446MS-ND 854303-1N4446
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4446
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B482B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - X100FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 13 volts
View Details