Rectifier Diode, 1 Phase, 1 Element, 0.1A, 35V V(RRM), Silicon, DO-35
Diode Standard 35V 100mA Through Hole DO-35
Manufacturer: ON Semiconductor
Win Source Part Number: 1121740-1N4154
Packaging: Bulk
Mounting Style: Through Hole
Speed: Small Signal =
Diode Type: Standard
Current - Average Rectified (Io): 100mA
Reverse Recovery Time (trr): 4ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-35
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 35V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Family Part Number: 1N4154
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 30mA
Current - Reverse Leakage at Vr: 100nA at 25V
Capacitance at Vr, F: 4pF at 0V, 1MHz
DIODE GEN PURP 35V 100MA DO35
| Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 1N4154 | 1N4154-ND | 1121740-1N4154 | 1N4154 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 1N4154 | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | DO-35; DO-35, DO-204AH | DO-35 | ||
| Life Cycle Stage | Obsolete | Removed | ||
| RoHS Compliant | RoHS | |||
| Tj | 175 C (347 F) | 175 C (347 F) | ||
| Diode Type | Standard |