DComponents Corporation Single Diodes 1N4148WT

Description
Diode Standard 80V 125mA Surface Mount SOD-523
Request a Quote Datasheet
Description
Diode Standard 80V 125mA Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 5245-1N4148WTTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-1N4148WTTR-ND
Single Diodes 5245-1N4148WTTR-ND
Diode Standard 80V 125mA Surface Mount SOD-523

Diode Standard 80V 125mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 5245-1N4148WTCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-1N4148WTCT-ND
Single Diodes 5245-1N4148WTCT-ND
DIODE STANDARD 80V 125MA SOD523

DIODE STANDARD 80V 125MA SOD523

Buy Now Datasheet
Single Diodes - 5245-1N4148WTDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
5245-1N4148WTDKR-ND
Single Diodes 5245-1N4148WTDKR-ND
DIODE STANDARD 80V 125MA SOD523

DIODE STANDARD 80V 125MA SOD523

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 5245-1N4148WTTR-ND
Product Name Single Diodes
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - 1N6533 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 9 volts
View Details
B48-2 and B48-2T Series B483E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD - Model: ESAD92M-03RR - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details