Manufacturer: Diodes Incorporated
Win Source Part Number: 074990-1N4448HLP-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 125mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Family Name: 1N4448HLP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: X1-DFN1006-2
Alternative Parts (Cross-Reference): BAS116LYL; 1N4448TAP 50; 1N4448-E3; 1N4448-A;
Introduction Date: November 22, 2005
ECCN: ERA99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 80V 125MA 2DFN Product overview: 1N4448HLP-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 125MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448HLP-7 can be used for catalog matching and distributor lookup.
Diode Standard 80V 125mA Surface Mount X1-DFN1006-2
Diode Standard 80V 125mA Surface Mount X1-DFN1006-2
Diode Standard 80V 125mA Surface Mount X1-DFN1006-2
DIODE, SMALL SIGNAL, 85V, 0.95A, XDFN; Diode Configuration:Single
80V 250mW Single 1.25V@150mA 4ns 95mA DFN-2(0.6x1) Switching Diode ROHS
DIODE GEN PURP 80V 125MA 2DFN
DIODE GEN PURP 80V 125MA 2DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 074990-1N4448HLP-7 | 280-1N4448HLP-7 | 1N4448HLPDIDKR-ND | 07AH4961 | 1N4448HLP-7 | 1N4448HLP-7 | 1N4448HLP-7 |
| Product Name | Diodes, Rectifiers - Single - 1N4448HLP-7 | 80V 125MA Diode and Rectifier | Single Diodes | Diode, Small Signal, 85V, 0.95A, Xdfn; Diode Configuration Diodes Inc. | Diodes >> Switching Diode | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1 volts | 1.25 volts | 1.25 volts | 1 volts | 1 volts | ||
| VR | 80 volts | 80 volts | 80 volts | 80 volts | |||
| IR | 1.00E-4 mA | 1.00E-4 mA | |||||
| trr | 4 ns | 4 ns | 4 ns |