Microchip Technology, Inc. Diode Arrays 1N4148UBD

Description
Diode
Request a Quote Datasheet
Description
Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 1N4148UBD-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1N4148UBD-ND
Diode Arrays 1N4148UBD-ND
Diode

Diode

Buy Now Datasheet
Singapore, Singapore
75V 200MA Diode and Rectifier
286-1N4148UBD
75V 200MA Diode and Rectifier 286-1N4148UBD
DIODE ARRAY GP 75V 200MA UB Product overview: 1N4148UBD from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1N4148UBD can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 75V 200MA UB Product overview: 1N4148UBD from Microchip Technology is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 200MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-1N4148UBD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays - 1377364-1N4148UBD - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
1377364-1N4148UBD
Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays 1377364-1N4148UBD
Win Source Part Number: 1377364-1N4148UBD Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Fake Threat In the Open Market: 53 pct. Mfr: Microchip Technology Package: Bulk Product Status: Active Package / Case: 3-SMD, No Lead Supplier Device Package: UB Base Product Number: 1N4148 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 75 V Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA Speed: Small Signal =< 200mA (Io), Any Speed Reverse Recovery Time (trr): 5 ns Current - Reverse Leakage @ Vr: 500 nA @ 75 V Operating Temperature - Junction: -65°C ~ 200°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 200mA

Win Source Part Number: 1377364-1N4148UBD
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Fake Threat In the Open Market: 53 pct.
Mfr: Microchip Technology
Package: Bulk
Product Status: Active
Package / Case: 3-SMD, No Lead
Supplier Device Package: UB
Base Product Number: 1N4148
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 75 V
Voltage - Forward (Vf) (Max) @ If: 1.2 V @ 100 mA
Speed: Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr): 5 ns
Current - Reverse Leakage @ Vr: 500 nA @ 75 V
Operating Temperature - Junction: -65°C ~ 200°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4148UBD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4148UBD
Discrete Semiconductor Products - Diodes - Rectifiers 1N4148UBD
DIODE ARRAY GP 75V 200MA UB

DIODE ARRAY GP 75V 200MA UB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1N4148UBD-ND 286-1N4148UBD 1377364-1N4148UBD 1N4148UBD
Product Name Diode Arrays 75V 200MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 200 C (-85 to 392 F) -65 C (-85 F) -65 to 200 C (-85 to 392 F)
Package 3-SMD, No Lead Bulk 3-SMD, No Lead
VF 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data