Micro Commercial Components Corp. Single Diodes 1N4448X-TP

Description
Diode Standard 75V 250mA Surface Mount SOD-523
Request a Quote Datasheet
Description
Diode Standard 75V 250mA Surface Mount SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N4448XTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4448XTPMSTR-ND
Single Diodes 1N4448XTPMSTR-ND
Diode Standard 75V 250mA Surface Mount SOD-523

Diode Standard 75V 250mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1N4448XTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4448XTPMSCT-ND
Single Diodes 1N4448XTPMSCT-ND
Diode Standard 75V 250mA Surface Mount SOD-523

Diode Standard 75V 250mA Surface Mount SOD-523

Buy Now Datasheet
Single Diodes - 1N4448XTPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N4448XTPMSDKR-ND
Single Diodes 1N4448XTPMSDKR-ND
Diode Standard 75V 250mA Surface Mount SOD-523

Diode Standard 75V 250mA Surface Mount SOD-523

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N4448X-TP - 854308-1N4448X-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N4448X-TP
854308-1N4448X-TP
Diodes, Rectifiers - Single - 1N4448X-TP 854308-1N4448X-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 854308-1N4448X-TP Features: Diode 75 V Package: Reel - TR Family Name: 1N4448 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 8000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Other Part Number: 1N4448XTPMSTR, 1N4448XTPMSDKR, 1N4448XTPMSCT, 1N4448XTP

Manufacturer: Micro Commercial Co
Win Source Part Number: 854308-1N4448X-TP
Features: Diode 75 V
Package: Reel - TR
Family Name: 1N4448
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 8000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 1N4448XTPMSTR, 1N4448XTPMSDKR, 1N4448XTPMSCT, 1N4448XTP

Buy Now Datasheet
75V 250MA Diode and Rectifier - 280-1N4448X-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 250MA Diode and Rectifier
280-1N4448X-TP
75V 250MA Diode and Rectifier 280-1N4448X-TP
DIODE GEN PURP 75V 250MA SOD523 Product overview: 1N4448X-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448X-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 75V 250MA SOD523 Product overview: 1N4448X-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 250MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 250MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448X-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N4448X-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N4448X-TP
Discrete Semiconductor Products - Diodes - Rectifiers 1N4448X-TP
DIODE GEN PURP 75V 250MA SOD523

DIODE GEN PURP 75V 250MA SOD523

Supplier's Site
Single Diodes - 1N4448X-TP - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N4448X-TP
Single Diodes 1N4448X-TP
DIODE GEN PURP 75V 250MA SOD523

DIODE GEN PURP 75V 250MA SOD523

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 1N4448XTPMSTR-ND 854308-1N4448X-TP 280-1N4448X-TP 1N4448X-TP 1N4448X-TP
Product Name Single Diodes Diodes, Rectifiers - Single - 1N4448X-TP 75V 250MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Diode Type Diode 75 V
Package Tape & Reel (TR) SOD-523 SOD-523; SC-79, SOD-523
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data