Manufacturer: Diodes Incorporated
Win Source Part Number: 005303-1N4448HWT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 125mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 80V
Capacitance @ Vr, F: 3pF @ 0.5V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Diode Standard 80V 125mA Surface Mount SOD-523
Diode Standard 80V 125mA Surface Mount SOD-523
Diode Standard 80V 125mA Surface Mount SOD-523
DIODE GEN PURP 80V 125MA SOD523 Product overview: 1N4448HWT-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 125MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 125MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N4448HWT-7 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 80V 125MA SOD523
DIODE GEN PURP 80V 125MA SOD523
SWITCHING DIODE, 80V, SOD-523; Diode Configuration:Single
80V 150mW Single 1.25V@150mA 4ns 125mA SOD-523 Switching Diode ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes | Diodes |
| Product Number | 005303-1N4448HWT-7 | 1N4448HWTDICT-ND | 280-1N4448HWT-7 | 1N4448HWT-7 | 1N4448HWT-7 | 51R7873 | 1N4448HWT-7 |
| Product Name | Diodes, Rectifiers - Single - 1N4448HWT-7 | Single Diodes | 80V 125MA Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Switching Diode, 80V, Sod-523; Diode Configuration Diodes Inc. | Diodes >> Switching Diode |
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1.25 volts | 1.25 volts | ||
| VR | 80 volts | 80 volts | 80 volts | ||||
| IR | 1.00E-4 mA | 1.00E-4 mA | |||||
| trr | 4 ns | 4 ns | 4 ns |