4.5V to 13.2V Synchronous Buck Controller with High Current Gate Driver, 300kHz 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055601-TPS51113DRCR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 72%
Clock Sync: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Switching Controllers 4.5-13.2V Synch Buck Controller
IC REG CTRLR BUCK 10SON
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
IC REG CTRLR BUCK 10SON
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS51113DRCR | 055601-TPS51113DRCR | 296-TPS51113DRCRTR-ND | TPS51113DRCR | TPS51113DRCR | TPS51113DRCR | TPS51113DRCR |
| Product Name | TPS51113 4.5V to 13.2V Synchronous Buck Controller with High Current Gate Driver, 300kHz | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51113DRCR | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |||
| Life Cycle Stage | Declining; Not For New Designs | Active | |||||
| Special Features | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Synchronous Rectification | Enable, Power Good |