Texas Instruments Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 10 20 25 26 27 28 29 30 31 32 33 34 35 36 37 40 50 57
Product Name Notes
3 Pin 1.5A Fixed 12V Positive Voltage Regulator 3-TO-220 0 to 125
3 Pin 1.5A Fixed 15V Positive Voltage Regulator 3-TO-220 0 to 125
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-DDPAK/TO-263 0 to 125
3 Pin 1.5A Fixed 5V Positive Voltage Regulator 3-TO-220 0 to 125
3 Pin 750mA Adjustable Positive Voltage Regulator with 125VIN 3-DDPAK/TO-263 0 to 125
3 Pin 750mA Adjustable Positive Voltage Regulator with 125VIN 3-TO-220 0 to 125
500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-PDIP -40 to 85
500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-PDIP 0 to 70
500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-SO 0 to 70
500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-SOIC -40 to 85
500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-SOIC 0 to 70
500-mA Peak Step-Up, Step-Down, Inverting Switching Voltage Regulator 14-TSSOP 0 to 70
Automotive Catalog Pulse-Width-Modulati on Control Circuits 8-SOIC -40 to 125
Automotive Catalog Single Output LDO, 500mA, Fixed(3.3V), Load Dump Protection 3-DDPAK/TO-263 -40 to 125
Automotive Catalog Single Output LDO, 500mA, Fixed(3.3V), Load Dump Protection 3-TO-252 -40 to 125
Automotive Catalog Single Output LDO, 700mA, Fixed(5.0V), 45V LoadDump Protection 20-HTSSOP -40 to 125
Automotive Catalog Single Output LDO, 700mA, Fixed(5.0V), 45V LoadDump Protection 3-DDPAK/TO-263 -40 to 125
Automotive Catalog Single Output LDO, 700mA, Fixed(5.0V), 45V LoadDump Protection 3-TO-252 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed 5.0V), Enable, 60V LoadDump Protection 5-TO-252 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(12.0V), Enable, 60V LoadDump Protection 5-DDPAK/TO-263 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(12.0V), Enable, 60V LoadDump Protection 5-TO-252 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Prote 3-DDPAK/TO-263 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Prote 3-TO-252 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Prote 3-DDPAK/TO-263 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Prote 3-TO-252 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(8.0V), Enable, 60V LoadDump Protection 5-DDPAK/TO-263 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(8.0V), Enable, 60V LoadDump Protection 5-TO-252 -40 to 125
Automotive Catalog Single Output LDO, 750mA, Fixed(8.0V), Low Quiescent Current, 60V LoadDump Prote 3-TO-252 -40 to 125
PWM Controller with Wide Input Range 20-LCCC -55 to 125
PWM Controller with Wide Input Range 8-CDIP -55 to 125
PWM Controller with Wide Input Range 8-PDIP -25 to 85
PWM Controller with Wide Input Range 8-PDIP -40 to 85
PWM Controller with Wide Input Range 8-PDIP
PWM Controller with Wide Input Range 8-SO -25 to 85
PWM Controller with Wide Input Range 8-SO
PWM Controller with Wide Input Range 8-SOIC -25 to 85
PWM Controller with Wide Input Range 8-SOIC -40 to 125
PWM Controller with Wide Input Range 8-SOIC -40 to 85
PWM Controller with Wide Input Range 8-SOIC
PWM Controller with Wide Input Voltage Range 20-LCCC -55 to 125
PWM Controller with Wide Input Voltage Range 8-CDIP -55 to 125
PWM Controller with Wide Input Voltage Range 8-PDIP -40 to 85
PWM Controller with Wide Input Voltage Range 8-SOIC -20 to 85
PWM Controller with Wide Input Voltage Range 8-SOIC -40 to 125
PWM Controller with Wide Input Voltage Range 8-SOIC -40 to 85
PWM Controller with Wide Input Voltage Range 8-SOIC
Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125
Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP 0 to 125
Single Output LDO, 150mA, Fixed(10.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125
Single Output LDO, 150mA, Fixed(12.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 3-DDPAK/TO-263 0 to 125
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-220 0 to 125
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-252 0 to 125
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Single Output LDO, 150mA, Fixed(8.0V), Low Quiescent Current, 60V Load Dump Protection 3-TO-92 0 to 125
Single Output LDO, 150mA, Fixed(8.0V), Low Quiescent Current, 60V Load Dump Protection 8-SOIC 0 to 125
Single Output LDO, 750mA, Fixed(10.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125
Single Output LDO, 750mA, Fixed(10.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-252 0 to 125
Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125
Single Output LDO, 750mA, Fixed(12.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-252 0 to 125
Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection 3-DDPAK/TO-263 0 to 125
Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125
Single Output LDO, 750mA, Fixed(5.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-252 0 to 125
Single Output LDO, 750mA, Fixed(8.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-220 0 to 125
Single Output LDO, 750mA, Fixed(8.0V), Low Quiescent Current, 60V LoadDump Protection 3-TO-252 0 to 125
Single Output, 500mA, Adjustable (1.3 to 6.5V), Low Noise LDO 8-SOIC -40 to 125
Voltage Tracking Termination Regulator 8-SOIC -20 to 85
Voltage Tracking Termination Regulator 8-SOIC -40 to 85
Wide-Range Power-Supply Controller 8-PDIP -20 to 85
Wide-Range Power-Supply Controller 8-SO -20 to 85

<< Prev Next >>