Texas Instruments TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter TPS50601MHKHV

Description
1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter 20-CFP -55 to 125
Request a Quote
Description
1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter 20-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS50601-SP is a radiation-hardened synchronous step-down converter designed for input voltages ranging from 1.6 V to 6.3 V and capable of delivering up to 6 A of output current. It features integrated high-side and low-side MOSFETs with on-resistances of 55 m,Ѷ and 50 m,Ѷ, respectively, which contribute to its high efficiency, peaking at 95% at an output voltage of 3.3 V. The device supports flexible switching frequency options from 100 kHz to 1 MHz, allowing for optimization based on application requirements. This converter is suitable for space satellite applications and other radiation-tolerant environments, with a total ionizing dose (TID) rating of 100 krad (Si) and immunity to single event latchup (SEL) at a linear energy transfer (LET) of 85 MeV-cm¬=/mg. It includes features such as adjustable soft start, power good output, and input undervoltage lockout, enhancing its usability in various power management scenarios. The TPS50601-SP is packaged in a thermally enhanced 20-pin ceramic flatpack, making it suitable for compact designs.

Datasheet Summary
Powered by GS/AI

The TPS50601-SP is a radiation-hardened synchronous step-down converter designed for input voltages ranging from 1.6 V to 6.3 V and capable of delivering up to 6 A of output current. It features integrated high-side and low-side MOSFETs with on-resistances of 55 m,Ѷ and 50 m,Ѷ, respectively, which contribute to its high efficiency, peaking at 95% at an output voltage of 3.3 V. The device supports flexible switching frequency options from 100 kHz to 1 MHz, allowing for optimization based on application requirements. This converter is suitable for space satellite applications and other radiation-tolerant environments, with a total ionizing dose (TID) rating of 100 krad (Si) and immunity to single event latchup (SEL) at a linear energy transfer (LET) of 85 MeV-cm¬=/mg. It includes features such as adjustable soft start, power good output, and input undervoltage lockout, enhancing its usability in various power management scenarios. The TPS50601-SP is packaged in a thermally enhanced 20-pin ceramic flatpack, making it suitable for compact designs.

Suppliers

Company
Product
Description
Supplier Links
TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter - TPS50601MHKHV - Texas Instruments
Dallas, TX, United States
TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter
TPS50601MHKHV
TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter TPS50601MHKHV
1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter 20-CFP -55 to 125

1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter 20-CFP -55 to 125

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS50601MHKHV-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
TPS50601MHKHV-ND
Voltage Regulators - DC DC Switching Regulators TPS50601MHKHV-ND
Buck Switching Regulator IC Positive Adjustable 0.795V 1 Output 6A 20-CDFF

Buck Switching Regulator IC Positive Adjustable 0.795V 1 Output 6A 20-CDFF

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1341685-TPS50601MHKHV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1341685-TPS50601MHKHV
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1341685-TPS50601MHKHV
Win Source Part Number: 1341685-TPS50601MHKH V Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Series: SWIFT™ Package: Tube Standard Package: 1 Current - Output: 6A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Voltage - Output (Max): 5.5V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 6.3V Voltage - Output (Min/Fixed): 0.795V Synchronous Rectifier: Yes Mounting Type: Surface Mount Package / Case: 20-CDFF Supplier Device Package: 20-CFP Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TPS506 RoHS Status: RoHS non-compliant

Win Source Part Number: 1341685-TPS50601MHKHV
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: SWIFT™
Package: Tube
Standard Package: 1
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 6.3V
Voltage - Output (Min/Fixed): 0.795V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 20-CDFF
Supplier Device Package: 20-CFP
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS506
RoHS Status: RoHS non-compliant

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TPS50601MHKHV - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TPS50601MHKHV
PMIC - Voltage Regulators - DC DC Switching Regulators TPS50601MHKHV
IC REG BUCK ADJUSTABLE 6A 20CFP

IC REG BUCK ADJUSTABLE 6A 20CFP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS50601MHKHV - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TPS50601MHKHV
Voltage Regulators - DC DC Switching Regulators TPS50601MHKHV
IC REG BUCK ADJUSTABLE 6A 20CFP

IC REG BUCK ADJUSTABLE 6A 20CFP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TPS50601MHKHV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TPS50601MHKHV
Voltage Regulators - DC DC Switching Regulators TPS50601MHKHV
Buck Switching Regulator IC Positive Adjustable 0.795V 1 Output 6A 20-CDFF

Buck Switching Regulator IC Positive Adjustable 0.795V 1 Output 6A 20-CDFF

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TPS50601MHKHV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TPS50601MHKHV
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TPS50601MHKHV
IC REG BUCK ADJ 6A 20CFP

IC REG BUCK ADJ 6A 20CFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS50601MHKHV TPS50601MHKHV-ND 1341685-TPS50601MHKHV TPS50601MHKHV TPS50601MHKHV TPS50601MHKHV TPS50601MHKHV
Product Name TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; CFP Other; 20-CDFF Other; Tube Other; 20-CDFF Other; 20-CDFF
Special Features Enable,Frequency Synchronization,Power Good,Tracking Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.7850 to 5.5 volts 0.7950 to 5.5 volts 0.7950 volts 0.7950 to 5.5 volts 0.7950 volts
Unlock Full Specs
to access all available technical data