Manufacturer: Texas Instruments
Win Source Part Number: 043297-TPS51116RGETG
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Output Voltage: 1.5V, 1.8V, 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
DDR1, DDR2, DDR3 Switcher and LDO 24-VQFN -40 to 85 Product overview: TPS51116RGETG4 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, VQFN, LDO Voltage Regulator IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-TPS51116RGETG4 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 043297-TPS51116RGETG4 | 715-TPS51116RGETG4 |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51116RGETG4 | VQFN LDO Voltage Regulator IC |
| Package Type | Other; 24-VQFN (4x4) | Other; QFN |
| Special Features | Multiple Outputs | |
| Output Voltage | 1.5 to 2.5 volts | 3 volts |