Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51100DGQG4 TPS51100DGQG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 055598-TPS51100DGQG4 Packaging: Tube/Rail Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 1 Output Voltage: 1.2 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-PowerPad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 055598-TPS51100DGQG4 Packaging: Tube/Rail Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 1 Output Voltage: 1.2 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-PowerPad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51100DGQG4 - 055598-TPS51100DGQG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51100DGQG4
055598-TPS51100DGQG4
PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51100DGQG4 055598-TPS51100DGQG4
Manufacturer: Texas Instruments Win Source Part Number: 055598-TPS51100DGQG4 Packaging: Tube/Rail Applications: Converter, DDR Mounting: SMD (SMT) Voltage - Input: 4.75 V to 5.25 V Number of Outputs: 1 Output Voltage: 1.2 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP-PowerPad Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055598-TPS51100DGQG4
Packaging: Tube/Rail
Applications: Converter, DDR
Mounting: SMD (SMT)
Voltage - Input: 4.75 V to 5.25 V
Number of Outputs: 1
Output Voltage: 1.2 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP-PowerPad
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore
3A Power Management IC
750-TPS51100DGQG4
3A Power Management IC 750-TPS51100DGQG4
3A Source/Sink DDR terminator Regulator 10-HVSSOP -40 to 85 Product overview: TPS51100DGQG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51100DGQG4 can be used for catalog matching and distributor lookup.

3A Source/Sink DDR terminator Regulator 10-HVSSOP -40 to 85 Product overview: TPS51100DGQG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3A, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TPS51100DGQG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - TPS51100DGQG4 - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
TPS51100DGQG4
Special Purpose Regulators TPS51100DGQG4
IC REG CONV DDR 1OUT 10MSOP

IC REG CONV DDR 1OUT 10MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 055598-TPS51100DGQG4 750-TPS51100DGQG4 TPS51100DGQG4
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51100DGQG4 3A Power Management IC Special Purpose Regulators
Package Type Other; 10-MSOP-PowerPad Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Special Features Multiple Outputs
Output Voltage 1.2 to 3.6 volts 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1220619 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Motor Drivers, Controllers - A4911KEVSR-J-1 - ODG (Origin Data Global)
Specs
Package Type Other; 48-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ27541DRZT-V200 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 2.48 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - CA3085AE - Rochester Electronics
Specs
Package Type DIP; Other; PDIP8
View Details
4 suppliers