Manufacturer: Texas Instruments
Win Source Part Number: 033964-TPS51116RGER
Packaging: Reel - TR
Applications: Controller, DDR
Mounting: SMD (SMT)
Voltage - Input: 3 V to 28 V
Number of Outputs: 1
Family Name: TPS51116
Output Voltage: 1.5V, 1.8V, 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): PM6675; NCP5203MNR2; NCP5203MNR2G;
Introduction Date: December 27, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management
Switching Controllers DDR2 SWITCHER AND LDO
IC REG CTRLR DDR 1OUT 24VQFN
IC REG CTRLR DDR 1OUT 24VQFN
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 033964-TPS51116RGER | TPS51116RGER | TPS51116RGER | TPS51116RGER |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS51116RGER | Switching Controllers | Special Purpose Regulators | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad |