Dual Output or Two-phase Synchronous Buck Controller 32-VQFN -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Manufacturer: Texas Instruments
Win Source Part Number: 1111893-TPS40322RHBT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 32-VQFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
IC REG CTRLR BUCK 32QFN
IC REG CTRLR BUCK 32QFN
Switching Controllers Dual Output or 2-Ph Sync Buck Cntrlr
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40322RHBT | 296-28927-2-ND | 1111893-TPS40322RHBT | TPS40322RHBT | TPS40322RHBT | TPS40322RHBT | TPS40322RHBT |
| Product Name | TPS40322 Dual Output or Two-phase Synchronous Buck Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40322RHBT | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Output Voltage Type | Adjustable / Variable | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; VQFN | Other; 32-VFQFN Exposed Pad | Other; 32-VQFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Remote Sense | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Phase Control, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Soft Start | Multiple Outputs | ||
| IOUT | 60 amps | ||||||
| VIN | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts |