Dual Output or Two-phase Synchronous Buck Controller 32-VQFN -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 213358-TPS40322RHBR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Family Name: TPS40322
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 32-VQFN (5x5)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 20 V
Alternative Parts (Cross-Reference): MAX1761EEE+T; MAX15034BAUI+; MAX1761EEE+;
Introduction Date: March 01, 2010
ECCN: EAR99
Country of Origin: Philippines, Philippines
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-VQFN (5x5)
Switching Controllers Dual Output or 2-Ph Sync Buck Cntrlr
IC REG CTRLR BUCK 32QFN
IC REG CTRLR BUCK 32QFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40322RHBR | 213358-TPS40322RHBR | 296-48742-6-ND | TPS40322RHBR | TPS40322RHBR | TPS40322RHBR | TPS40322RHBR |
| Product Name | TPS40322 Dual Output or Two-phase Synchronous Buck Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40322RHBR | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Output Voltage Type | Adjustable / Variable | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; VQFN | Other; 32-VQFN (5x5) | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Remote Sense | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Phase Control, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Soft Start | Multiple Outputs | ||
| IOUT | 60 amps | ||||||
| VIN | 3 to 20 volts | 3 to 20 volts | 3 to 20 volts |