1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency 14-VQFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-VQFN (3.5x3.5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-VQFN (3.5x3.5)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-VQFN (3.5x3.5)
Manufacturer: Texas Instruments
Win Source Part Number: 033967-TPS51117RGYR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, On Time Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-VQFN (3.5x3.5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Switching Controllers Wide Vin Synch Buck Cntrlr
IC REG CTRLR BUCK 14-QFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-VQFN (3.5x3.5)
IC REG CTRLR BUCK 14-QFN
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS51117RGYR | 296-19889-1-ND | 033967-TPS51117RGYR | TPS51117RGYR | TPS51117RGYR | TPS51117RGYR | TPS51117RGYR |
| Product Name | TPS51117 1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51117RGYR | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; TSSOP,VQFN | Other; 14-VFQFN Exposed Pad | Other; 14-VQFN (3.5x3.5) | Other; 14-VFQFN Exposed Pad | Other; 14-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, On Time Control, Power Good | Enable, On Time Control, Power Good | |||
| Output Voltage | 0.7600 to 5.5 volts | ||||||
| IOUT | 10 amps |