Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS43330AQDAPRQ1 TPS43330AQDAPRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1272485-TPS43330AQDA PRQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-TSSOP (0.240", 6.10mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 150kHz ~ 600kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 40 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: TPS43330A-Q1 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-HTSSOP Duty Cycle (Maximum): 90%, 98.75% Introduction Date: August 18, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1272485-TPS43330AQDA PRQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-TSSOP (0.240", 6.10mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 150kHz ~ 600kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 40 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: TPS43330A-Q1 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-HTSSOP Duty Cycle (Maximum): 90%, 98.75% Introduction Date: August 18, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS43330AQDAPRQ1 - 1272485-TPS43330AQDAPRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS43330AQDAPRQ1
1272485-TPS43330AQDAPRQ1
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS43330AQDAPRQ1 1272485-TPS43330AQDAPRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1272485-TPS43330AQDA PRQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 38-TSSOP (0.240", 6.10mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Up, Step-Down Topology: Buck, Boost Frequency - Switching: 150kHz ~ 600kHz Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking Supply Voltage: 4 V ~ 40 V Number of Outputs: 3 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: TPS43330A-Q1 Output Phases: 2 Clock Sync: Yes Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-HTSSOP Duty Cycle (Maximum): 90%, 98.75% Introduction Date: August 18, 2013 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272485-TPS43330AQDAPRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 38-TSSOP (0.240", 6.10mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 150kHz ~ 600kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4 V ~ 40 V
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: TPS43330A-Q1
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-HTSSOP
Duty Cycle (Maximum): 90%, 98.75%
Introduction Date: August 18, 2013
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - 296-40765-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-40765-2-ND
DC DC Switching Controllers 296-40765-2-ND
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP

Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS43330AQDAPRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS43330AQDAPRQ1
PMIC - Voltage Regulators - DC DC Switching Controllers TPS43330AQDAPRQ1
IC REG CTRLR BUCK/BOOST 38HTSSOP

IC REG CTRLR BUCK/BOOST 38HTSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - TPS43330AQDAPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS43330AQDAPRQ1
DC DC Switching Controllers TPS43330AQDAPRQ1
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP

Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP

Buy Now
DC DC Switching Controllers - TPS43330AQDAPRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS43330AQDAPRQ1
DC DC Switching Controllers TPS43330AQDAPRQ1
Regulator Output DC-DC Controller IC

Regulator Output DC-DC Controller IC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1272485-TPS43330AQDAPRQ1 296-40765-2-ND TPS43330AQDAPRQ1 TPS43330AQDAPRQ1 TPS43330AQDAPRQ1
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS43330AQDAPRQ1 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck, Boost Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 38-TSSOP (0.240", 6.10mm Width) Exposed Pad Other; "38-PowerTSSOP (0.240"", 6.10mm Width)" SSOP; Other; 38-PowerTSSOP (0.240\", 6.10mm Width)
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start, Tracking Synchronous Rectification Enable, Frequency Control, Power Good, Soft Start, Tracking
fsw 150 to 600 kHz 150 to 600 kHz 150 to 600 kHz 150 to 600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Reel - TR
fsw 20 to 150 kHz
View Details
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QTJ-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1073AR-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
fsw 19 kHz
View Details