Low Input Voltage Triple-Channel (2 Boost, 1 Buck/Boost) Controller 16-TSSOP -40 to 85
Boost, Buck-Boost Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 055596-TPS5100IPW
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Boost, Buck-Boost
Frequency - Switching: 50kHz to 1MHz
Control Features: Dead Time Control, Enable, Frequency Control
Number of Outputs: 3
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 2.5 V to 7 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Boost, Buck-Boost Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 16-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5100IPW | 296-2474-5-ND | 055596-TPS5100IPW | TPS5100IPW |
| Product Name | TPS5100 Low Input Voltage Triple-Channel (2 Boost, 1 Buck/Boost) Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5100IPW | DC DC Switching Controllers |
| Configuration / Function | Boost; Buck-Boost | Boost, Buck-Boost | ||
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-TSSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |
| fsw | 50 to 1000 kHz | 50 to 1000 kHz | 50 to 1000 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |