The TPS43000 is a high-frequency, voltage-mode, synchronous PWM controller designed for buck, boost, SEPIC, or flyback topologies, driving external N-channel and P-channel MOSFETs for high-current applications. It operates with an input voltage range of 1.8 V to 9.0 V and supports output voltages from 0.8 V to 8.0 V or higher. The device features automatic PFM mode for high efficiency under light loads, a selectable two-level current-limit protection, built-in soft-start, and a shutdown current of less than 1 µA. It is available in a 16-pin TSSOP (PW) package and operates over a junction temperature range of −40°C to 85°C.
Multi-Topology (buck, boost, sepic) High Frequency DC/DC Controller 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272484-TPS43000PWG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS43000PWG4 | 1272484-TPS43000PWG4 |
| Product Name | TPS43000 Multi-Topology (buck, boost, sepic) High Frequency DC/DC Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS43000PWG4 |
| Configuration / Function | Boost; Buck-Boost | |
| Package Type | Other; TSSOP | |
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency | |
| Output Voltage | 0.8000 to 8 volts | |
| IOUT | 6 amps |