Synchronous Buck Controller with Wide Input Voltage Range 20-SSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 098636-TPS5103IDBR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Current Limit, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 25 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Switching Controllers Synch Buck Cntrlr
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SSOP
IC REG CTRLR BUCK 20SSOP
IC REG CTRLR BUCK 20SSOP
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5103IDBR | TPS5103IDBR-ND | 098636-TPS5103IDBR | TPS5103IDBR | TPS5103IDBR | TPS5103IDBR | TPS5103IDBR |
| Product Name | TPS5103 Synchronous Buck Controller with Wide Input Voltage Range | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5103IDBR | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||||
| Package Type | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SSOP; Other; 20-SSOP | SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SSOP | |||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Soft Start | Internal Current Limit; Current Limit, Frequency Control, Soft Start | ||||
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz | 200 kHz |