The TPS43000 is a high-frequency, voltage-mode PWM controller designed for buck, boost, SEPIC, or flyback topologies, driving external N- and P-channel MOSFETs to support output voltages from 0.8 V to 8 V or higher. It operates from a 1.8 V to 9.0 V input voltage range and supports fixed-frequency operation up to 2 MHz or automatic pulsed frequency modulation (PFM) mode for high efficiency across wide load ranges. The device features selectable pulse-by-pulse or hiccup mode current limiting, built-in soft-start, and low shutdown and sleep mode currents. It is housed in a 16-pin TSSOP package measuring 6.9 mm by 5.6 mm. The operating junction temperature range is -40°C to 85°C.
Multi-Topology (buck, boost, sepic) High Frequency DC/DC Controller 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111898-TPS43000PWRG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Buck-Boost, Flyback, SEPIC
Frequency - Switching: 250kHz to 1MHz
Control Features: Current Limit, Enable, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%, 100%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 1.8 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS43000PWRG4 | 1111898-TPS43000PWRG4 |
| Product Name | TPS43000 Multi-Topology (buck, boost, sepic) High Frequency DC/DC Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS43000PWRG4 |
| Configuration / Function | Boost; Buck-Boost | Buck, Boost, Buck-Boost, Flyback, SEPIC |
| Package Type | Other; TSSOP | SSOP; Other; 16-TSSOP |
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control |
| Output Voltage | 0.8000 to 8 volts | |
| IOUT | 6 amps |