Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 797948-TPS43330QDAPR
Series: Automotive, AEC-Q100
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 38-TSSOP (0.240", 6.10mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Up, Step-Down
Topology: Buck, Boost
Frequency - Switching: 150kHz ~ 600kHz
Control Features: Enable, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4 V ~ 40 V
Number of Outputs: 3
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: TPS43330-Q1
Output Phases: 2
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 38-HTSSOP
Duty Cycle (Maximum): 90%, 98.75%
Alternative Parts (Cross-Reference): TPS43330AQDAPRQ1;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK/BOOST 38HTSSOP
IC REG CTRLR BUCK/BOOST 38HTSSOP
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-28415-6-ND | 797948-TPS43330QDAPRQ1 | TPS43330QDAPRQ1 | TPS43330QDAPRQ1 | TPS43330QDAPRQ1 |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS43330QDAPRQ1 | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck, Boost | Buck; Boost | ||
| Package Type | Other; "38-PowerTSSOP (0.240"", 6.10mm Width)" | SSOP; Other; 38-TSSOP (0.240", 6.10mm Width) Exposed Pad | Other; 38-PowerTSSOP (0.240", 6.10mm Width) | SSOP; Other; 38-PowerTSSOP (0.240\", 6.10mm Width) | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good, Soft Start, Tracking | Enable, Frequency Control, Power Good, Soft Start, Tracking | Multiple Outputs | |
| fsw | 150 to 600 kHz | 150 to 600 kHz | 150 to 600 kHz | 150 kHz | 150 to 600 kHz |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |