1.6-V to 6.3-V INPUT, 3-A SYNCHRONOUS STEP DOWN SWIFT CONVERTER 20-CFP -55 to 210
Buck Switching Regulator IC Positive Adjustable 0.795V 1 Output 3A 20-CDFF
IC REG BUCK ADJUSTABLE 3A 20CFP
IC REG BUCK ADJ 3A 20CFP
Buck Switching Regulator IC Positive Adjustable 0.795V 1 Output 3A 20-CDFF
IC REG BUCK ADJUSTABLE 3A 20CFP
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS50301SHKH | 296-TPS50301SHKH-ND | TPS50301SHKH | TPS50301SHKH | TPS50301SHKH | TPS50301SHKH |
| Product Name | TPS50301-HT 1.6-V to 6.3-V INPUT, 3-A SYNCHRONOUS STEP DOWN SWIFT CONVERTER | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; CFP | Other; 20-CDFF | Other; 20-CDFF | Other; 20-CDFF | ||
| Special Features | Enable,Frequency Synchronization,Power Good,Tracking | Synchronous Rectification | ||||
| Output Voltage | 0.7850 to 5.5 volts | 0.7950 to 5.5 volts | 0.7950 volts | 0.7950 to 5.5 volts | 0.7950 volts |