The TPS5110PW is a synchronous buck PWM controller with an integrated NMOS LDO controller, designed for low-voltage, high-current power supply applications in digital systems. It is packaged in a 24-pin TSSOP (PW) and operates over a temperature range of -40°C to 85°C. The device includes a switcher with an input voltage range of 4.5 V to 28 V and output voltage range of 0.9 V to 3.5 V, and an LDO controller with input voltage range of 1.1 V to 3.6 V and output voltage range of 0.9 V to 2.5 V. It supports PWM mode operation up to 500 kHz and features overcurrent, overvoltage, undervoltage, and programmable short-circuit protection. The TPS5110PW incorporates a resistor-less current protection circuit and an overshoot protection mechanism for fast load transients.
Synchronous Buck PWM Controller with NMOS LDO Controller 24-TSSOP -40 to 85
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz 24-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033960-TPS5110PW
Packaging: Tube/Rail
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 300kHz
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Purpose: Any Function
Supply Voltage - Operating: 1.1 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Synchronous Buck PWM Controller with NMOS LDO Controller 24-TSSOP -40 to 85 Product overview: TPS5110PW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, Buck, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, TSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS5110PW can be used for catalog matching and distributor lookup.
IC REG DL BUCK/LNR SYNC 24TSSOP
IC REG DL BUCK/LNR SYNC 24TSSOP
Switching Controllers Sync Buck w/NMOS LDO Controller
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 300kHz 24-TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS5110PW | 296-15672-5-ND | 033960-TPS5110PW | 776-TPS5110PW | TPS5110PW | TPS5110PW | TPS5110PW | TPS5110PW |
| Product Name | TPS5110 Synchronous Buck PWM Controller with NMOS LDO Controller | Voltage Regulators - Linear + Switching | PMIC - PMIC - Voltage Regulators - Linear + Switching - TPS5110PW | Buck TSSOP LDO Voltage Regulator IC | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Switching Controllers | Voltage Regulators - Linear + Switching |
| Configuration / Function | Buck | |||||||
| Package Type | Other; TSSOP | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP | Other; TSSOP | Other; 24-TSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Enable | Multiple Outputs | Multiple Outputs | |||||
| Output Voltage | 0.9000 to 3.5 volts | 3.5 volts | ||||||
| IOUT | 15 amps | 1.2 amps |