Win Source Part Number: 1100928-TPS43332QDAP
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): TPS43330AQDAPRQ1; TPS43336QDAPRQ1; TPS43350QDAPRQ1;
Fake Threat In the Open Market: 62 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: Texas Instruments
Other Names: 2156-TPS43332QDAPRQ1
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP
IC REG CTRLR BUCK/BOOST 38HTSSOP
Regulator Output DC-DC Controller IC
Buck, Boost Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 38-HTSSOP
IC REG CTRLR BUCK/BOOST 38HTSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1100928-TPS43332QDAPRQ1 | 296-30030-2-ND | TPS43332QDAPRQ1 | TPS43332QDAPRQ1 | TPS43332QDAPRQ1 | TPS43332QDAPRQ1 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Package Type | Other; Bulk | Other; "38-PowerTSSOP (0.240"", 6.10mm Width)" | Other; 38-PowerTSSOP (0.240", 6.10mm Width) | SSOP; Other; 38-PowerTSSOP (0.240\", 6.10mm Width) | ||
| Configuration / Function | Buck | Buck; Boost | ||||
| Special Features | Synchronous Rectification | Multiple Outputs | Enable, Frequency Control, Power Good, Soft Start, Tracking | |||
| fsw | 150 to 600 kHz | 150 kHz | 150 to 600 kHz | 150 to 600 kHz | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |