3.0V to 20V PMBus Synchronous Buck Controller 24-VQFN -40 to 125
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-VQFN (5.5x3.5)
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-VQFN (5.5x3.5)
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-VQFN (5.5x3.5)
Manufacturer: Texas Instruments
Win Source Part Number: 900770-TPS40400RHLT
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-VQFN (5.5x3.5)
Package: 24-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Supply Voltage: 3V ~ 20V
Family Name: TPS40400
Categories: Integrated Circuits (ICs)
Case / Package: 24-VQFN (5.5x3.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-29478-6, 296-29478-2, 296-29478-1
Switching Controllers 3.0-20V PMBus Sync Buck Controller
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-VQFN (5.5x3.5)
IC REG CTRLR BUCK PMBUS 24QFN
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40400RHLT | 296-29478-6-ND | 900770-TPS40400RHLT | TPS40400RHLT | TPS40400RHLT | TPS40400RHLT |
| Product Name | TPS40400 3.0V to 20V PMBus Synchronous Buck Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40400RHLT | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad | Other; 24-VQFN (5.5x3.5) | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Enable,Frequency Synchronization,PMBus,Power Good,Pre-Bias Start-Up,Remote Sense,Synchronous Rectification,Telemetry,Tracking | Synchronous Rectification | Power Good, Tracking | |||
| Output Voltage | 0.6000 to 5 volts | |||||
| IOUT | 30 amps |