Texas Instruments TPS40400 3.0V to 20V PMBus Synchronous Buck Controller TPS40400RHLR

Description
3.0V to 20V PMBus Synchronous Buck Controller 24-VQFN -40 to 125
Request a Quote Datasheet
Description
3.0V to 20V PMBus Synchronous Buck Controller 24-VQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40400 3.0V to 20V PMBus Synchronous Buck Controller - TPS40400RHLR - Texas Instruments
Dallas, TX, United States
TPS40400 3.0V to 20V PMBus Synchronous Buck Controller
TPS40400RHLR
TPS40400 3.0V to 20V PMBus Synchronous Buck Controller TPS40400RHLR
3.0V to 20V PMBus Synchronous Buck Controller 24-VQFN -40 to 125

3.0V to 20V PMBus Synchronous Buck Controller 24-VQFN -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40400RHLR - 1111894-TPS40400RHLR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40400RHLR
1111894-TPS40400RHLR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40400RHLR 1111894-TPS40400RHLR
Manufacturer: Texas Instruments Win Source Part Number: 1111894-TPS40400RHLR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 200kHz to 2MHz Control Features: Power Good, Tracking Number of Outputs: 1 Synchronous Rectifier: Yes Serial Interfaces: PMBus Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 24-VQFN (5.5x3.5) Purpose: Step-Down Supply Voltage - Operating: 3 V to 20 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1111894-TPS40400RHLR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz to 2MHz
Control Features: Power Good, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Serial Interfaces: PMBus
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-VQFN (5.5x3.5)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - 296-29246-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-29246-2-ND
DC DC Switching Controllers 296-29246-2-ND
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-VQFN (5.5x3.5)

Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-VQFN (5.5x3.5)

Buy Now Datasheet
DC DC Switching Controllers - 296-29246-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-29246-6-ND
DC DC Switching Controllers 296-29246-6-ND
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-VQFN (5.5x3.5)

Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-VQFN (5.5x3.5)

Buy Now Datasheet
DC DC Switching Controllers - 296-29246-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-29246-1-ND
DC DC Switching Controllers 296-29246-1-ND
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-VQFN (5.5x3.5)

Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-VQFN (5.5x3.5)

Buy Now Datasheet
DC DC Switching Controllers - TPS40400RHLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40400RHLR
DC DC Switching Controllers TPS40400RHLR
Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-VQFN (5.5x3.5)

Buck Regulator Positive Output Step-Down PMBus DC-DC Controller IC 24-VQFN (5.5x3.5)

Buy Now
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40400RHLR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40400RHLR
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40400RHLR
IC REG CTRLR BUCK PMBUS 24QFN

IC REG CTRLR BUCK PMBUS 24QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS40400RHLR
Switching Controllers TPS40400RHLR
Switching Controllers 3.0-20V PMBus Sync Buck Controller

Switching Controllers 3.0-20V PMBus Sync Buck Controller

Buy Now Datasheet
DC DC Switching Controllers - TPS40400RHLR - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
TPS40400RHLR
DC DC Switching Controllers TPS40400RHLR
IC REG CTRLR BUCK PMBUS 24QFN

IC REG CTRLR BUCK PMBUS 24QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40400RHLR 1111894-TPS40400RHLR 296-29246-2-ND TPS40400RHLR TPS40400RHLR TPS40400RHLR TPS40400RHLR
Product Name TPS40400 3.0V to 20V PMBus Synchronous Buck Controller PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40400RHLR DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck Buck Buck
Package Type Other; VQFN Other; 24-VQFN (5.5x3.5) Other; 24-VFQFN Exposed Pad Other; 24-VFQFN Exposed Pad Other; 24-VFQFN Exposed Pad
Special Features Synchronous Rectification; Dynamic Voltage Scaling,Enable,Frequency Synchronization,PMBus,Power Good,Pre-Bias Start-Up,Remote Sense,Synchronous Rectification,Telemetry,Tracking Multiple Outputs; Synchronous Rectification; Power Good, Tracking Synchronous Rectification Power Good, Tracking
Output Voltage 0.6000 to 5 volts
IOUT 30 amps
Unlock Full Specs
to access all available technical data