1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter 20-CFP 25 Only
Win Source Part Number: 1341696-TPS50601HKH/
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Series: SWIFT™
Package: Tube
Standard Package: 1
Current - Output: 6A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 6.3V
Voltage - Output (Min/Fixed): 0.795V
Synchronous Rectifier: Yes
Mounting Type: Surface Mount
Package / Case: 20-CDFF
Supplier Device Package: 20-CFP
Temperature Range - Operating: 25°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TPS506
Buck Switching Regulator IC Positive Adjustable 0.795V 1 Output 6A 20-CDFF
IC REG BUCK ADJUSTABLE 6A 20CFP
IC REG BUCK ADJ 6A 20CFP
Buck Switching Regulator IC Positive Adjustable 0.795V 1 Output 6A 20-CDFF
IC REG BUCK ADJUSTABLE 6A 20CFP
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS50601HKH/EM | 1341696-TPS50601HKH/EM | TPS50601HKH/EM-ND | TPS50601HKH/EM | TPS50601HKH/EM | TPS50601HKH/EM | TPS50601HKH/EM |
| Product Name | TPS50601-SP 1.6-V to 6.3-V input, 6-A Synchronous Step Down Swift Converter | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; CFP | Other; Tube | Other; 20-CDFF | Other; 20-CDFF | Other; 20-CDFF | ||
| Special Features | Enable,Frequency Synchronization,Power Good,Tracking | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.7850 to 5.5 volts | 0.7950 to 5.5 volts | 0.7950 volts | 0.7950 to 5.5 volts | 0.7950 volts |