Synchronous Buck Controller with Wide Input Voltage Range 20-SSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033958-TPS5103IDB
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz
Control Features: Current Limit, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-SSOP
Switching Controllers Synch BuckController
IC REG CTRLR BUCK 20SSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS5103IDB | 296-2261-5-ND | 033958-TPS5103IDB | TPS5103IDB | TPS5103IDB | TPS5103IDB |
| Product Name | TPS5103 Synchronous Buck Controller with Wide Input Voltage Range | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS5103IDB | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Package Type | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SSOP; Other; 20-SSOP | SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SSOP | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Soft Start | ||||
| fsw | 200 kHz | 200 kHz | 200 kHz | 200 kHz |