Dual Output Synchronous Buck Controller with Wide Input Voltage Range 30-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 900773-TPS5102IDBTRG
Operating Temperature Range: -40°C ~ 85°C
Features: series Controller, Notebook Power System Voltage Regulator IC 2 Output 30-TSSOP
Package: Reel - TR
Package: 30-TFSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: TPS510
Categories: Integrated Circuits (ICs)
Case / Package: 30-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG CTRLR NOTEBK 2OUT 30TSSOP
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS5102IDBTRG4 | 900773-TPS5102IDBTRG4 | TPS5102IDBTRG4 |
| Product Name | TPS5102 Dual Output Synchronous Buck Controller with Wide Input Voltage Range | PMIC - PMIC - Voltage Regulators - Special Purpose - TPS5102IDBTRG4 | PMIC - Voltage Regulators - Special Purpose |
| Package Type | SSOP; Other; 30-TSSOP |