3V to 20V Wide Input Synchronous Buck Controller for High Power Density, High Efficiency, 1.2 MHz 10-VSON -40 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 145057-TPS40305DRCT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 1.2MHz
Control Features: Enable, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Switching Controllers 3-20V Wide Input Sync Buck Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
IC REG CTRLR BUCK 10SON
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40305DRCT | 296-25487-2-ND | 145057-TPS40305DRCT | TPS40305DRCT | TPS40305DRCT | TPS40305DRCT |
| Product Name | TPS40305 3V to 20V Wide Input Synchronous Buck Controller for High Power Density, High Efficiency, 1.2 MHz | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40305DRCT | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VSON | Other; 10-VFDFN Exposed Pad | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start | ||
| Output Voltage | 0.6000 to 17 volts | |||||
| IOUT | 25 amps |