Texas Instruments TPS51117 1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency TPS51117PWRG4

Description
1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS51117 1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency - TPS51117PWRG4 - Texas Instruments
Dallas, TX, United States
TPS51117 1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency
TPS51117PWRG4
TPS51117 1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency TPS51117PWRG4
1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency 14-TSSOP -40 to 85

1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency 14-TSSOP -40 to 85

Buy Now Datasheet
DC DC Switching Controllers - TPS51117PWRG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS51117PWRG4-ND
DC DC Switching Controllers TPS51117PWRG4-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51117PWRG4 - 056236-TPS51117PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51117PWRG4
056236-TPS51117PWRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51117PWRG4 056236-TPS51117PWRG4
Manufacturer: Texas Instruments Win Source Part Number: 056236-TPS51117PWRG4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, On Time Control, Power Good Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056236-TPS51117PWRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, On Time Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS51117PWRG4
Switching Controllers TPS51117PWRG4
Switching Controllers Wide Vin Sync Buck for Light Load Eff

Switching Controllers Wide Vin Sync Buck for Light Load Eff

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS51117PWRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS51117PWRG4
PMIC - Voltage Regulators - DC DC Switching Controllers TPS51117PWRG4
IC REG CTRLR BUCK 14TSSOP

IC REG CTRLR BUCK 14TSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - TPS51117PWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS51117PWRG4
DC DC Switching Controllers TPS51117PWRG4
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS51117PWRG4 TPS51117PWRG4-ND 056236-TPS51117PWRG4 TPS51117PWRG4 TPS51117PWRG4 TPS51117PWRG4
Product Name TPS51117 1.8V to 28V Input Sync. Step Down Controller with DCAP? Mode, Optimized for Light Load Efficiency DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS51117PWRG4 Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck Buck
Package Type Other; TSSOP,VQFN Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-TSSOP SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification; Enable,Power Good,Pre-Bias Start-Up,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, On Time Control, Power Good Enable, On Time Control, Power Good
Output Voltage 0.7600 to 5.5 volts
IOUT 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM20146 6A, Adjustable Frequency Synchronous Buck  Regulator - LM20146MH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
LM20134 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Input Sync and Optional Automotive Grade - LM20134MHE/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
9 suppliers
DC DC Switching Controllers - 5962-8670405PA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details